SCS Anti-Static Control Products 817Z2418

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z2418
Anti-Static Control Products 817Z2418
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Static Shielding, Metal-In, 24 X 18; Bag Type Scs - 50AJ9726 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding, Metal-In, 24 X 18; Bag Type Scs
50AJ9726
Static Shielding, Metal-In, 24 X 18; Bag Type Scs 50AJ9726
STATIC SHIELDING, METAL-IN, 24" X 18"; Bag Type:Static Shielding (Metal-In); Width - Imperial:18"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Color:-; Seal Type:Heat Seal; Product Range:81705 Series RoHS Compliant: Yes

STATIC SHIELDING, METAL-IN, 24" X 18"; Bag Type:Static Shielding (Metal-In); Width - Imperial:18"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Color:-; Seal Type:Heat Seal; Product Range:81705 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817Z2418 50AJ9726
Product Name Anti-Static Control Products Static Shielding, Metal-In, 24 X 18; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details