SCS Anti-Static Control Products 817I1624

Description
MOISTURE BARRIER BAG, 81705 SERIES, TYPE
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, 81705 SERIES, TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817I1624
Anti-Static Control Products 817I1624
MOISTURE BARRIER BAG, 81705 SERIES, TYPE

MOISTURE BARRIER BAG, 81705 SERIES, TYPE

Buy Now
Esd Shld / Moisture Barrier Bag, 16x24; Bag Type Scs - 94AC8112 - Newark, An Avnet Company
Chicago, IL, United States
Esd Shld / Moisture Barrier Bag, 16x24; Bag Type Scs
94AC8112
Esd Shld / Moisture Barrier Bag, 16x24; Bag Type Scs 94AC8112
ESD SHLD / MOISTURE BARRIER BAG, 16"X24"; Bag Type:ESD Shielding / Moisture Barrier; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:16"; Bag Thickness:114.3µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

ESD SHLD / MOISTURE BARRIER BAG, 16"X24"; Bag Type:ESD Shielding / Moisture Barrier; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:16"; Bag Thickness:114.3µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817I1624 94AC8112
Product Name Anti-Static Control Products Esd Shld / Moisture Barrier Bag, 16x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details