SCS Anti-Static Control Products 817I1019

Description
MOISTURE BARRIER BAG, 81705 SERIES, TYPE
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, 81705 SERIES, TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817I1019
Anti-Static Control Products 817I1019
MOISTURE BARRIER BAG, 81705 SERIES, TYPE

MOISTURE BARRIER BAG, 81705 SERIES, TYPE

Buy Now
Esd Shld / Moisture Barrier Bag, 10x19; Bag Type Scs - 71AC4025 - Newark, An Avnet Company
Chicago, IL, United States
Esd Shld / Moisture Barrier Bag, 10x19; Bag Type Scs
71AC4025
Esd Shld / Moisture Barrier Bag, 10x19; Bag Type Scs 71AC4025
ESD SHLD / MOISTURE BARRIER BAG, 10"X19"; Bag Type:ESD Shielding / Moisture Barrier; Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:10"; Bag Thickness:114.3µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

ESD SHLD / MOISTURE BARRIER BAG, 10"X19"; Bag Type:ESD Shielding / Moisture Barrier; Length - Imperial:19"; Length - Metric:482.6mm; Width - Imperial:10"; Bag Thickness:114.3µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817I1019 71AC4025
Product Name Anti-Static Control Products Esd Shld / Moisture Barrier Bag, 10x19; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details