SCS Anti-Static, ESD Bags, Materials 817I0507

Description
"Moisture Barrier Bag Energy Shielding Yellow 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag Energy Shielding Yellow 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1569-817I0507-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1569-817I0507-ND
Anti-Static, ESD Bags, Materials 1569-817I0507-ND
"Moisture Barrier Bag Energy Shielding Yellow 3"" (76.2mm) X 5"" (127mm)"

"Moisture Barrier Bag Energy Shielding Yellow 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
817I0507
Anti-Static Control Products 817I0507
MOISTURE BARRIER BAG, 81705 SERIES, TYPE

MOISTURE BARRIER BAG, 81705 SERIES, TYPE

Buy Now
Moisture Barrier Bag, Heat Seal, 5 X 7; Bag Type Scs - 65AH1971 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 5 X 7; Bag Type Scs
65AH1971
Moisture Barrier Bag, Heat Seal, 5 X 7; Bag Type Scs 65AH1971
MOISTURE BARRIER BAG, HEAT SEAL, 5 X 7"; Bag Type:Moisture Barrier; Width - Imperial:5"; Length - Imperial:7"; Length - Metric:177.8mm; Film Thickness:114.3µm; Bag Color:-; Seal Type:Heat Seal; Product Range:817I Series RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 5 X 7"; Bag Type:Moisture Barrier; Width - Imperial:5"; Length - Imperial:7"; Length - Metric:177.8mm; Film Thickness:114.3µm; Bag Color:-; Seal Type:Heat Seal; Product Range:817I Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1569-817I0507-ND 817I0507 65AH1971
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 5 X 7; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details