"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"
STATIC SHIELD BAG,81705 SERIES METAL-IN,
STATIC SHIELDING BAG, HEAT SEAL, 8"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | SCP697-ND | 81788 | 08AC2476 |
| Product Name | Anti-Static, ESD Bags, Materials | Anti-Static Control Products | Static Shielding Bag, Heat Seal, 8x8; Bag Type Scs |
| Container Type | Bag | Bag | Bag |