SCS Anti-Static Control Products 81785

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
81785
Anti-Static Control Products 81785
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Metal-In Static Shielding Bag, 8x5; Bag Type Scs - 70AC6442 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 8x5; Bag Type Scs
70AC6442
Metal-In Static Shielding Bag, 8x5; Bag Type Scs 70AC6442
METAL-IN STATIC SHIELDING BAG, 8"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 8"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 81785 70AC6442
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 8x5; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details