SCS Anti-Static Control Products 817812

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817812
Anti-Static Control Products 817812
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP699-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP699-ND
Anti-Static, ESD Bags, Materials SCP699-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 8x12; Bag Type Scs - 08AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x12; Bag Type Scs
08AC2475
Static Shielding Bag, Heat Seal, 8x12; Bag Type Scs 08AC2475
STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 817812 SCP699-ND 08AC2475
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 8x12; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 550088 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details