SCS Anti-Static, ESD Bags, Materials 817810

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP698-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP698-ND
Anti-Static, ESD Bags, Materials SCP698-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 8"" (203.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
817810
Anti-Static Control Products 817810
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs - 08AC2474 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs
08AC2474
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs 08AC2474
STATIC SHIELDING BAG, HEAT SEAL, 8"X10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP698-ND 817810 08AC2474
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 3/4X3/4X7/16
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details