SCS Anti-Static Control Products 81735

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
81735
Anti-Static Control Products 81735
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP693-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP693-ND
Anti-Static, ESD Bags, Materials SCP693-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 3x5; Bag Type Scs - 08AC2468 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 3x5; Bag Type Scs
08AC2468
Static Shielding Bag, Heat Seal, 3x5; Bag Type Scs 08AC2468
STATIC SHIELDING BAG, HEAT SEAL, 3"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 3"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 81735 SCP693-ND 08AC2468
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 3x5; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Small Plastic Storage Boxes - 1-1/2 X1-1/2X5/8 (38.5x38.5x 16 mm) MULTI BOX PP - MB39 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.7835 inch (19.9 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details