SCS Anti-Static Control Products 8171826

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
8171826
Anti-Static Control Products 8171826
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Anti-Static, ESD Bags, Materials - SCP792-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP792-ND
Anti-Static, ESD Bags, Materials SCP792-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 26"" (660.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 26"" (660.4mm)"

Buy Now Datasheet
Metal-In Static Shielding Bag, 18x26; Bag Type Scs - 70AC6427 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 18x26; Bag Type Scs
70AC6427
Metal-In Static Shielding Bag, 18x26; Bag Type Scs 70AC6427
METAL-IN STATIC SHIELDING BAG, 18"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 18"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 8171826 SCP792-ND 70AC6427
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Static Shielding Bag, 18x26; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details