SCS Anti-Static Control Products 8171818

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
8171818
Anti-Static Control Products 8171818
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 18x18; Bag Type Scs - 70AC6426 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 18x18; Bag Type Scs
70AC6426
Metal-In Static Shielding Bag, 18x18; Bag Type Scs 70AC6426
METAL-IN STATIC SHIELDING BAG, 18"X18"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 18"X18"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 8171818 70AC6426
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 18x18; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details