SCS Anti-Static Control Products 8171814

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
8171814
Anti-Static Control Products 8171814
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Metal-In Static Shielding Bag, 18x14; Bag Type Scs - 70AC6425 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 18x14; Bag Type Scs
70AC6425
Metal-In Static Shielding Bag, 18x14; Bag Type Scs 70AC6425
METAL-IN STATIC SHIELDING BAG, 18"X14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 18"X14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 8171814 70AC6425
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 18x14; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details