SCS Labels, Stickers, Decals - Preprinted 770794

Description
CLEAN ESD ATTENTION LABEL, ROLL
Request a Quote Datasheet
Description
CLEAN ESD ATTENTION LABEL, ROLL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 1569-770794-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
1569-770794-ND
Labels, Stickers, Decals - Preprinted 1569-770794-ND
CLEAN ESD ATTENTION LABEL, ROLL

CLEAN ESD ATTENTION LABEL, ROLL

Buy Now Datasheet
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Scs - 24AK8317 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Scs
24AK8317
Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Scs 24AK8317
LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Plastic; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices

LABEL, 50.8MM X 50.8MM, BLACK/YELLOW; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Plastic; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 1569-770794-ND 24AK8317
Product Name Labels, Stickers, Decals - Preprinted Label, 50.8Mm X 50.8Mm, Black/yellow; Label Type Scs
Features Adhesive Backed; Tamper Evident
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1578548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details