Desco Industries, Inc. Ionisers 770753

Description
SCS 770753 AC Adapter
Request a Quote
Description
SCS 770753 AC Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ionisers - 1784227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
1784227
Ionisers 1784227
SCS 770753 AC Adapter

SCS 770753 AC Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ionizers and Static Eliminators
Product Number 1784227
Product Name Ionisers
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® EZ Self Testing Clamps with Visual Indication -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
IONMASTER™ II - P-2063 - NRD, LLC
Specs
Ionizer type Stand Alone
Length 4.81 inch (122 mm)
Width 4.81 inch (122 mm)
View Details