SCS Charged Plate Analyzer, No Power Cord; Measuring Range Scs 770005

Description
CHARGED PLATE ANALYZER, NO POWER CORD; Measuring Range:0V to 1.1KV; Accuracy %:0.1%; Resolution %:-; External Height:83mm; External Width:318mm; External Depth:280mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHARGED PLATE ANALYZER, NO POWER CORD; Measuring Range:0V to 1.1KV; Accuracy %:0.1%; Resolution %:-; External Height:83mm; External Width:318mm; External Depth:280mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charged Plate Analyzer, No Power Cord; Measuring Range Scs - 78Y8847 - Newark, An Avnet Company
Chicago, IL, United States
Charged Plate Analyzer, No Power Cord; Measuring Range Scs
78Y8847
Charged Plate Analyzer, No Power Cord; Measuring Range Scs 78Y8847
CHARGED PLATE ANALYZER, NO POWER CORD; Measuring Range:0V to 1.1KV; Accuracy %:0.1%; Resolution %:-; External Height:83mm; External Width:318mm; External Depth:280mm; Product Range:- RoHS Compliant: Yes

CHARGED PLATE ANALYZER, NO POWER CORD; Measuring Range:0V to 1.1KV; Accuracy %:0.1%; Resolution %:-; External Height:83mm; External Width:318mm; External Depth:280mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 78Y8847
Product Name Charged Plate Analyzer, No Power Cord; Measuring Range Scs
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711423 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 10A Power Cord - 86240090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details