SCS Power Cord, Iec C13-Euro Plug, 11 , 1.8A; Connector Type A Scs 770002

Description
POWER CORD, IEC C13-EURO PLUG, 11 , 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Euro; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-EURO PLUG, 11 , 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Euro; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Euro Plug, 11 , 1.8A; Connector Type A Scs - 66Y9054 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Euro Plug, 11 , 1.8A; Connector Type A Scs
66Y9054
Power Cord, Iec C13-Euro Plug, 11 , 1.8A; Connector Type A Scs 66Y9054
POWER CORD, IEC C13-EURO PLUG, 11 , 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Euro; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C13-EURO PLUG, 11 , 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Euro; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 66Y9054
Product Name Power Cord, Iec C13-Euro Plug, 11 , 1.8A; Connector Type A Scs
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384574 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
North American 13Amp Cordset w/C13 Connector - 70403030153 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers