SCS Power Cord, Iec C13-Uk Plug, 11Ft, 1.8A; Connector Type A Scs 770001

Description
POWER CORD, IEC C13-UK PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, UK; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-UK PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, UK; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Uk Plug, 11Ft, 1.8A; Connector Type A Scs - 66Y9053 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Uk Plug, 11Ft, 1.8A; Connector Type A Scs
66Y9053
Power Cord, Iec C13-Uk Plug, 11Ft, 1.8A; Connector Type A Scs 66Y9053
POWER CORD, IEC C13-UK PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, UK; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C13-UK PLUG, 11FT, 1.8A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, UK; Cable Length - Metric:3.4m; Current Rating:1.8A; Voltage Rating:240VDC; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 66Y9053
Product Name Power Cord, Iec C13-Uk Plug, 11Ft, 1.8A; Connector Type A Scs
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 814680-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers