Protektive Pak 8 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 7255

Description
8" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:
Description
8" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

Suppliers

Company
Product
Description
Supplier Links
8 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power - 64T6980 - Newark, An Avnet Company
Chicago, IL, United States
8 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
64T6980
8 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 64T6980
8" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

8" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 64T6980
Product Name 8 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details