SCS Label, Esd Warning, Orange,1.875 X 2.5; Label Type Scs 7201

Description
LABEL, ESD WARNING, ORANGE,1.875" X 2.5"; Label Type:Warning; Label Height:102mm; Label Width:102mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet
Description
LABEL, ESD WARNING, ORANGE,1.875" X 2.5"; Label Type:Warning; Label Height:102mm; Label Width:102mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Warning, Orange,1.875 X 2.5; Label Type Scs - 46F7441 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Warning, Orange,1.875 X 2.5; Label Type Scs
46F7441
Label, Esd Warning, Orange,1.875 X 2.5; Label Type Scs 46F7441
LABEL, ESD WARNING, ORANGE,1.875" X 2.5"; Label Type:Warning; Label Height:102mm; Label Width:102mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD WARNING, ORANGE,1.875" X 2.5"; Label Type:Warning; Label Height:102mm; Label Width:102mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 46F7441
Product Name Label, Esd Warning, Orange,1.875 X 2.5; Label Type Scs
Width 4.02 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Pre-printed Labels - 4506394 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5118 inches (13 mm)
View Details