SCS Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs 700Z1824

Description
MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs - 02AC9297 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs
02AC9297
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs 02AC9297
MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 02AC9297
Product Name Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details