SCS Anti-Static Control Products 7002436

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7002436
Anti-Static Control Products 7002436
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2

Buy Now
Moisture Barrier Bag, Heat Seal, 24x36; Bag Type Scs - 66Y9017 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 24x36; Bag Type Scs
66Y9017
Moisture Barrier Bag, Heat Seal, 24x36; Bag Type Scs 66Y9017
MOISTURE BARRIER BAG, HEAT SEAL, 24"X36"; Bag Type:Moisture Barrier Bag; Length - Imperial:36"; Length - Metric:914.4mm; Width - Imperial:24"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 24"X36"; Bag Type:Moisture Barrier Bag; Length - Imperial:36"; Length - Metric:914.4mm; Width - Imperial:24"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 7002436 66Y9017
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 24x36; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 1-13/64X61/64X1/4 (30.5X24.4X6.6 MM) 5 CELL INSERT BOX - IB05/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details