SCS Anti-Static Control Products 7002020

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7002020
Anti-Static Control Products 7002020
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 2

Buy Now
Moisture Barrier Bag, Heat Seal, 20x20; Bag Type Scs - 66Y9005 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 20x20; Bag Type Scs
66Y9005
Moisture Barrier Bag, Heat Seal, 20x20; Bag Type Scs 66Y9005
MOISTURE BARRIER BAG, HEAT SEAL, 20"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:20"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 20"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:20"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 7002020 66Y9005
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 20x20; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details