Protektive Pak Shielded Multiconductor Cable, 15 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power 7001249

Description
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 15 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power - 99K0319 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power
99K0319
Shielded Multiconductor Cable, 15 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power 99K0319
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 7 x 0.2MM, 82FT, 440V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K0319
Product Name Shielded Multiconductor Cable, 15 Conductor, 7 X 0.2Mm, 82Ft, 440V; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3340/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers