Desco Industries, Inc. SCS Gray Reusable Rubber ESD / Anti-Static Mat 6870 - 50 ft Length - 4 ft Wide - 1.8 mm Thick 6870

Description
The SCS gray reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.
Description
The SCS gray reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Reusable Rubber ESD / Anti-Static Mat 6870 - 50 ft Length - 4 ft Wide - 1.8 mm Thick - SCS 6870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Reusable Rubber ESD / Anti-Static Mat 6870 - 50 ft Length - 4 ft Wide - 1.8 mm Thick
SCS 6870
SCS Gray Reusable Rubber ESD / Anti-Static Mat 6870 - 50 ft Length - 4 ft Wide - 1.8 mm Thick SCS 6870
The SCS gray reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

The SCS gray reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 6870
Product Name SCS Gray Reusable Rubber ESD / Anti-Static Mat 6870 - 50 ft Length - 4 ft Wide - 1.8 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2382590 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details