Desco Industries, Inc. SCS Blue Reusable Rubber ESD / Anti-Static Mat 6861 - 50 ft Length - 3 ft Wide - 1.8 mm Thick 6861

Description
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.
Description
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6861 - 50 ft Length - 3 ft Wide - 1.8 mm Thick - 073608-09346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6861 - 50 ft Length - 3 ft Wide - 1.8 mm Thick
073608-09346
SCS Blue Reusable Rubber ESD / Anti-Static Mat 6861 - 50 ft Length - 3 ft Wide - 1.8 mm Thick 073608-09346
The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

The SCS blue reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.8 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 073608-09346
Product Name SCS Blue Reusable Rubber ESD / Anti-Static Mat 6861 - 50 ft Length - 3 ft Wide - 1.8 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2382590 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details