Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66420

Description
Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Gray 20' (6.1m) X 2' (0.61m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Gray 20' (6.1m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-66420-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-66420-ND
Anti-Static, ESD Grounding Mats 16-66420-ND
Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Gray 20' (6.1m) X 2' (0.61m)

Conductive, Dissipative Table, Workbench Runner Grounding Mat Rubber Gray 20' (6.1m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-66420-ND
Product Name Anti-Static, ESD Grounding Mats
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
22
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details