Checkers 48" x 48" Heavy Duty Outrigger Pads, 2" Thick, 70 Ton Load Capacity, SafetyTech® - PAD48482 PAD48482

Description
SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Safety textured No delamination Safety orange handles Lightweight No splinters Recovery memory No warping after bending Manufactured in the USA
Description
SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Safety textured No delamination Safety orange handles Lightweight No splinters Recovery memory No warping after bending Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
48
Broomfield, CO, United States
48" x 48" Heavy Duty Outrigger Pads, 2" Thick, 70 Ton Load Capacity, SafetyTech® - PAD48482
PAD48482
48" x 48" Heavy Duty Outrigger Pads, 2" Thick, 70 Ton Load Capacity, SafetyTech® - PAD48482 PAD48482
SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Safety textured No delamination Safety orange handles Lightweight No splinters Recovery memory No warping after bending Manufactured in the USA

SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape.

*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.


  • Safety textured
  • No delamination
  • Safety orange handles
  • Lightweight
  • No splinters
  • Recovery memory
  • No warping after bending
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number PAD48482
Product Name 48" x 48" Heavy Duty Outrigger Pads, 2" Thick, 70 Ton Load Capacity, SafetyTech® - PAD48482
Color Black; Black
Length 4 ft (12.19 dm)
Width 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 - CV48 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details
22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details