Desco Industries, Inc. Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66328 - 4 ft Length - 24 in Wide - 2 mm Thick 66328

Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 4 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack
Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 4 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66328 - 4 ft Length - 24 in Wide - 2 mm Thick - DESCO 66328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66328 - 4 ft Length - 24 in Wide - 2 mm Thick
DESCO 66328
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66328 - 4 ft Length - 24 in Wide - 2 mm Thick DESCO 66328
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 4 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 4 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66328
Product Name Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66328 - 4 ft Length - 24 in Wide - 2 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad in Dispenser Box - WTR006 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1934437 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0354 inch (0.9000 mm)
View Details