Desco Industries, Inc. Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66324 - 5 ft Length - 30 in Wide - 2 mm Thick 66324

Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 5 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm.
Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 5 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66324 - 5 ft Length - 30 in Wide - 2 mm Thick - DESCO 66324 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66324 - 5 ft Length - 30 in Wide - 2 mm Thick
DESCO 66324
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66324 - 5 ft Length - 30 in Wide - 2 mm Thick DESCO 66324
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 5 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm.

The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 5 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66324
Product Name Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66324 - 5 ft Length - 30 in Wide - 2 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 2217901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Yellow
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details