Desco Industries, Inc. Desco Statfree UC2 Rubber Static Dissipative Mat 66322 - 3 ft Length - 24 in Wide - 2 mm Thick 66322

Description
The Desco Statfree UC2 rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 3 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm.
Description
The Desco Statfree UC2 rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 3 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC2 Rubber Static Dissipative Mat 66322 - 3 ft Length - 24 in Wide - 2 mm Thick - DESCO 66322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC2 Rubber Static Dissipative Mat 66322 - 3 ft Length - 24 in Wide - 2 mm Thick
DESCO 66322
Desco Statfree UC2 Rubber Static Dissipative Mat 66322 - 3 ft Length - 24 in Wide - 2 mm Thick DESCO 66322
The Desco Statfree UC2 rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 3 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm.

The Desco Statfree UC2 rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 3 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66322
Product Name Desco Statfree UC2 Rubber Static Dissipative Mat 66322 - 3 ft Length - 24 in Wide - 2 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details