Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66211

Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 66211-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
66211-ND
Anti-Static, ESD Grounding Mats 66211-ND
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)

Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 3' (0.91m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 66211-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

2' x 8' VersaMAT® Ground Protection Mat, 120 Ton Capacity, Clear - CV28 - CV28 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
TrakMat® Ground Protection Mat Green (36
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details