Protektive Pak Grommet, Sleeved, 8.7Mm, Pk50; Grommet Type Pro Power 60466

Description
GROMMET, SLEEVED, 8.7MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:5.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Description
GROMMET, SLEEVED, 8.7MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:5.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Sleeved, 8.7Mm, Pk50; Grommet Type Pro Power - 15J7973 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sleeved, 8.7Mm, Pk50; Grommet Type Pro Power
15J7973
Grommet, Sleeved, 8.7Mm, Pk50; Grommet Type Pro Power 15J7973
GROMMET, SLEEVED, 8.7MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:5.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

GROMMET, SLEEVED, 8.7MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:5.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 15J7973
Product Name Grommet, Sleeved, 8.7Mm, Pk50; Grommet Type Pro Power
Outside Diameter 0.3425 inch (8.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details