Protektive Pak Grommet, Cable, 9.60Mm, Pk50; Grommet Type Pro Power 60218

Description
GROMMET, CABLE, 9.60MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
GROMMET, CABLE, 9.60MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Cable, 9.60Mm, Pk50; Grommet Type Pro Power - 15J7958 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Cable, 9.60Mm, Pk50; Grommet Type Pro Power
15J7958
Grommet, Cable, 9.60Mm, Pk50; Grommet Type Pro Power 15J7958
GROMMET, CABLE, 9.60MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

GROMMET, CABLE, 9.60MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 15J7958
Product Name Grommet, Cable, 9.60Mm, Pk50; Grommet Type Pro Power
Outside Diameter 0.3780 inch (9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details