Protektive Pak Gland, Brass, M25, Pk10; Thread Size Imperial Pro Power 53112030 + 52103030

Description
GLAND, BRASS, M25, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, BRASS, M25, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Brass, M25, Pk10; Thread Size Imperial Pro Power - 78R5604 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Brass, M25, Pk10; Thread Size Imperial Pro Power
78R5604
Gland, Brass, M25, Pk10; Thread Size Imperial Pro Power 78R5604
GLAND, BRASS, M25, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes

GLAND, BRASS, M25, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 78R5604
Product Name Gland, Brass, M25, Pk10; Thread Size Imperial Pro Power
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605023R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details