Protektive Pak Gland, Brass, M12, Pk10; Thread Size Imperial Pro Power 53112000 + 52103000

Description
GLAND, BRASS, M12, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, BRASS, M12, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Brass, M12, Pk10; Thread Size Imperial Pro Power - 78R5601 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Brass, M12, Pk10; Thread Size Imperial Pro Power
78R5601
Gland, Brass, M12, Pk10; Thread Size Imperial Pro Power 78R5601
GLAND, BRASS, M12, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes

GLAND, BRASS, M12, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 78R5601
Product Name Gland, Brass, M12, Pk10; Thread Size Imperial Pro Power
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601240R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248651 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
90°Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details