Protektive Pak Gland, Brass, Pg16, Pk10; Thread Size Imperial Pro Power 52015740 + 52003530

Description
GLAND, BRASS, PG16, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:8mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, BRASS, PG16, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:8mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Brass, Pg16, Pk10; Thread Size Imperial Pro Power - 78R5600 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Brass, Pg16, Pk10; Thread Size Imperial Pro Power
78R5600
Gland, Brass, Pg16, Pk10; Thread Size Imperial Pro Power 78R5600
GLAND, BRASS, PG16, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:8mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes

GLAND, BRASS, PG16, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:8mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 78R5600
Product Name Gland, Brass, Pg16, Pk10; Thread Size Imperial Pro Power
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
90°Nylon Cable Glands(Type A) - MIV-90CG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 2084382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248714 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details