The part is a standard straight-through cable gland with a metric M25x1.5 thread and a clamping range of 5-13 mm. It has a body made of nickel-plated brass, a neoprene seal, a polyamide 6 clamping insert, and a nitrile sealing ring for the outer thread. It achieves a gas-tight and watertight seal and operates within a temperature range of -40 to 100°C. Dimensions are 27 mm height, 7 mm width, 35 mm length, 16.2 mm outer clamp diameter, 16.5 mm inner port diameter, and a thread diameter of 25 mm. The gland is delivered with sealing rings included and is rated for IP68 compliance when used within its specified clamping range. Packaging is 25 units per pack.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 4220725 |
| Product Name | Standard Straight-Through Cable Gland |
| Application | Cable & Wire |