GLAND, BRASS, PG9, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 78R5597 |
| Product Name | Gland, Brass, Pg9, Pk10; Thread Size Imperial Pro Power |
| Material | Brass; Brass |