SCS Toner Cartridge Bag, 10X18/100Pc; Bag Type Scs 5001018

Description
TONER CARTRIDGE BAG, 10X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:10"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes
Datasheet
Description
TONER CARTRIDGE BAG, 10X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:10"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toner Cartridge Bag, 10X18/100Pc; Bag Type Scs - 66Y8941 - Newark, An Avnet Company
Chicago, IL, United States
Toner Cartridge Bag, 10X18/100Pc; Bag Type Scs
66Y8941
Toner Cartridge Bag, 10X18/100Pc; Bag Type Scs 66Y8941
TONER CARTRIDGE BAG, 10X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:10"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes

TONER CARTRIDGE BAG, 10X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:10"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8941
Product Name Toner Cartridge Bag, 10X18/100Pc; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2325467 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.92 inch (125 mm)
Width 2.95 inch (75 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details