SCS Desiccant Bag, Plastic, 5x6.25; Desiccant Bag Material Scs 4PLDES500

Description
DESICCANT BAG, PLASTIC, 5"X6.25"; Desiccant Bag Material:Plastic; External Length:6.25"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes
Datasheet
Description
DESICCANT BAG, PLASTIC, 5"X6.25"; Desiccant Bag Material:Plastic; External Length:6.25"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desiccant Bag, Plastic, 5x6.25; Desiccant Bag Material Scs - 65X6110 - Newark, An Avnet Company
Chicago, IL, United States
Desiccant Bag, Plastic, 5x6.25; Desiccant Bag Material Scs
65X6110
Desiccant Bag, Plastic, 5x6.25; Desiccant Bag Material Scs 65X6110
DESICCANT BAG, PLASTIC, 5"X6.25"; Desiccant Bag Material:Plastic; External Length:6.25"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

DESICCANT BAG, PLASTIC, 5"X6.25"; Desiccant Bag Material:Plastic; External Length:6.25"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 65X6110
Product Name Desiccant Bag, Plastic, 5x6.25; Desiccant Bag Material Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details