Protektive Pak Protektive Pak Statshield Silver Metal-In Bag 48705 - 12 in Length - 10 in Wide - 0.003 in Thick 48705

Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-In Bag 48705 - 12 in Length - 10 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-In Bag 48705 - 12 in Length - 10 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48705
Protektive Pak Statshield Silver Metal-In Bag 48705 - 12 in Length - 10 in Wide - 0.003 in Thick PROTEKTIVE PAK 48705
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48705
Product Name Protektive Pak Statshield Silver Metal-In Bag 48705 - 12 in Length - 10 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details