Protektive Pak Protektive Pak Statshield Green Metal-In Bag 48612 - 16 in Length - 12 in Wide - 0.003 in Thick 48612

Description
The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Green Metal-In Bag 48612 - 16 in Length - 12 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Green Metal-In Bag 48612 - 16 in Length - 12 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48612
Protektive Pak Statshield Green Metal-In Bag 48612 - 16 in Length - 12 in Wide - 0.003 in Thick PROTEKTIVE PAK 48612
The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48612
Product Name Protektive Pak Statshield Green Metal-In Bag 48612 - 16 in Length - 12 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details