Protektive Pak Protektive Pak Statshield Green Metal-In Bag 48610 - 18 in Length - 18 in Wide - 0.003 in Thick 48610

Description
The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Green Metal-In Bag 48610 - 18 in Length - 18 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Green Metal-In Bag 48610 - 18 in Length - 18 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48610
Protektive Pak Statshield Green Metal-In Bag 48610 - 18 in Length - 18 in Wide - 0.003 in Thick PROTEKTIVE PAK 48610
The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield green metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48610
Product Name Protektive Pak Statshield Green Metal-In Bag 48610 - 18 in Length - 18 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details