Protektive Pak Anti-Static, ESD Device Containers 47556

Description
"Workstation Organizer Storage Polypropylene 11.25"" L x 8.00"" W x 2.25"" H (285.8mm x 327.2mm x 57.2mm)"
Request a Quote Datasheet
Description
"Workstation Organizer Storage Polypropylene 11.25"" L x 8.00"" W x 2.25"" H (285.8mm x 327.2mm x 57.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 47556-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
47556-ND
Anti-Static, ESD Device Containers 47556-ND
"Workstation Organizer Storage Polypropylene 11.25"" L x 8.00"" W x 2.25"" H (285.8mm x 327.2mm x 57.2mm)"

"Workstation Organizer Storage Polypropylene 11.25"" L x 8.00"" W x 2.25"" H (285.8mm x 327.2mm x 57.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Containers
Product Number 47556-ND
Product Name Anti-Static, ESD Device Containers
Container Type Workstation Organizer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 8.27 inch (210 mm)
Width 19.09 inch (485 mm)
View Details