Desco Industries, Inc. Conductive Antifatique Foam Rubber, Type J, 16x24 Mat 45010

Description
Statfree® J™ Mat is made of a natural non-skid foamed rubber. This resilient non-skid foamed rubber provides an effective means of eliminating static charges. It was designed to line “cafeteria” style dissipative trays. For use on mobile process carts, and as liners for shelves, bins, and drawers or other areas where ESD sensitive parts are fragile and require cushioning. Being rubber, this mat is heat, abrasion, and chemical resistant.
Description
Statfree® J™ Mat is made of a natural non-skid foamed rubber. This resilient non-skid foamed rubber provides an effective means of eliminating static charges. It was designed to line “cafeteria” style dissipative trays. For use on mobile process carts, and as liners for shelves, bins, and drawers or other areas where ESD sensitive parts are fragile and require cushioning. Being rubber, this mat is heat, abrasion, and chemical resistant.

Suppliers

Company
Product
Description
Supplier Links
Conductive Antifatique Foam Rubber, Type J, 16x24 Mat - 70213911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conductive Antifatique Foam Rubber, Type J, 16x24 Mat
70213911
Conductive Antifatique Foam Rubber, Type J, 16x24 Mat 70213911
Statfree® J™ Mat is made of a natural non-skid foamed rubber. This resilient non-skid foamed rubber provides an effective means of eliminating static charges. It was designed to line “cafeteria” style dissipative trays. For use on mobile process carts, and as liners for shelves, bins, and drawers or other areas where ESD sensitive parts are fragile and require cushioning. Being rubber, this mat is heat, abrasion, and chemical resistant.

Statfree® J™ Mat is made of a natural non-skid foamed rubber. This resilient non-skid foamed rubber provides an effective means of eliminating static charges. It was designed to line “cafeteria” style dissipative trays. For use on mobile process carts, and as liners for shelves, bins, and drawers or other areas where ESD sensitive parts are fragile and require cushioning. Being rubber, this mat is heat, abrasion, and chemical resistant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Floor Mats
Product Number 70213911
Product Name Conductive Antifatique Foam Rubber, Type J, 16x24 Mat
Mat Type Conductive; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad in Dispenser Box - WTR006 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 2217897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Grey
View Details