Desco Industries, Inc. Anti-Static, ESD Grounding Mats 42460

Description
Dissipative Table, Workbench Grounding Mat Vinyl Blue 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Vinyl Blue 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-1092-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-1092-ND
Anti-Static, ESD Grounding Mats 16-1092-ND
Dissipative Table, Workbench Grounding Mat Vinyl Blue 3' (0.91m) X 2' (0.61m)

Dissipative Table, Workbench Grounding Mat Vinyl Blue 3' (0.91m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-1092-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

TrakMat® Ground Protection Mat Green (44
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
View Details
3' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV38 - CV38 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details