Protektive Pak Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 39116 - 18 3/8 in Length - 12 3/8 in Wide 39116

Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.
Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 39116 - 18 3/8 in Length - 12 3/8 in Wide - PROTEKTIVE PAK 39116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 39116 - 18 3/8 in Length - 12 3/8 in Wide
PROTEKTIVE PAK 39116
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 39116 - 18 3/8 in Length - 12 3/8 in Wide PROTEKTIVE PAK 39116
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39116
Product Name Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 39116 - 18 3/8 in Length - 12 3/8 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details