Protektive Pak Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39044 - 18 5/8 in Length - 15 in Wide 39044

Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 12 x 16 5/8 x 1 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.
Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 12 x 16 5/8 x 1 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39044 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 39044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39044 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 39044
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39044 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 39044
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 12 x 16 5/8 x 1 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 12 x 16 5/8 x 1 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39044
Product Name Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39044 - 18 5/8 in Length - 15 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details