Protektive Pak Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38973 - 17 in Length - 13 in Wide 38973

Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 3/4 x 7 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.
Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 3/4 x 7 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38973 - 17 in Length - 13 in Wide - PROTEKTIVE PAK 38973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38973 - 17 in Length - 13 in Wide
PROTEKTIVE PAK 38973
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38973 - 17 in Length - 13 in Wide PROTEKTIVE PAK 38973
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 3/4 x 7 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 3/4 x 7 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 38973
Product Name Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38973 - 17 in Length - 13 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details