Protektive Pak Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38921 - 17 in Length - 13 in Wide 38921

Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 150 cells for storage and each is 12 3/8 x 7 1/8 x 2 3/8 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.
Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 150 cells for storage and each is 12 3/8 x 7 1/8 x 2 3/8 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38921 - 17 in Length - 13 in Wide - PROTEKTIVE PAK 38921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38921 - 17 in Length - 13 in Wide
PROTEKTIVE PAK 38921
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38921 - 17 in Length - 13 in Wide PROTEKTIVE PAK 38921
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 150 cells for storage and each is 12 3/8 x 7 1/8 x 2 3/8 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 150 cells for storage and each is 12 3/8 x 7 1/8 x 2 3/8 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 38921
Product Name Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38921 - 17 in Length - 13 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details